IC EMBEDDED CTLR
IC EMBEDDED CTLR Product overview: MEC1609-PZP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MEC1609-PZP can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 788400-MEC1609-PZP
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Core Processor: ARC-625D
Package: 144-LFBGA
Applications: I/O Controller
Mounting: SMD
Operating Supply Voltage: 3.3V
Interface: ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI, VLPC
Number of I/O: 115
Program Memory Type: FLASH (192 kB)
RAM Size: 16KB
Family Name: MEC1609
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LFBGA (10x10)
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC EMBEDDED CTLR
IC EMBEDDED CTLR
32-bit Microcontrollers - MCU Mixed Signal Mobile Flash ARC/EC BC-Link
IC EMBEDDED CTLR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MEC1609-PZP-ND | 769-MEC1609-PZP | 788400-MEC1609-PZP | MEC1609-PZP | MEC1609-PZP | MEC1609-PZP | MEC1609-PZP |
| Product Name | Application Specific Microcontrollers | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - MEC1609-PZP | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | 32-bit Microcontrollers - MCU | Application Specific Microcontrollers |
| RAM | 16 KB | 16 KB | 192 KB | 16 KB | 16 KB | ||
| ROM Type | Flash | Flash; FLASH (192 kB) | |||||
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| Serial Interface | SPI | ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI, VLPC | I²C; SPI; ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI, VLPC | I²C; SPI; ACPI, BC-Link, I²C/SMBus, LPC, PECI, PS/2, SPI, VLPC | |||
| Package Type | Other; 144-LFBGA | Other; Tray | BGA; Other; 144-LFBGA |