The MEC1521H-B0-I/TF-TR is an application-specific
EMBEDDED CONTROLLER, 256KB SRAM
EMBEDDED CONTROLLER, 256KB SRAM
EMBEDDED CONTROLLER, 256KB SRAM
EMBEDDED CONTROLLER, 256KB SRAM
EMBEDDED CONTROLLER, 256KB SRAM
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-MEC1521H-B0-I/TF-TR-ND | MEC1521H-B0-I/TF-TR | MEC1521H-B0-I/TF-TR | MEC1521H-B0-I/TF-TR |
| Product Name | Application Specific Microcontrollers | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded - Microcontrollers - Application Specific |
| RAM | 32 KB | 32 KB | 32 KB | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 3.46 to 1.71 volts | |
| Serial Interface | SPI; UART | I²C; SPI; UART; I²C, PS/2, QSPI, SMBus, SPI, UART | ||
| Package Type | Other; 128-WFBGA | BGA; Other; 128-WFBGA | ||
| Operating Range | Keyboard and Embedded Controller |