SRAM Product overview: MEC1428-SZ-C1-TR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MEC1428-SZ-C1-TR
SRAM
SRAM
Win Source Part Number: 976812-MEC1428-SZ-C1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: MIPS32® M14K™
Package: Tape & Reel
Applications: Keyboard and Embedded Controller
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I²C, LPC, SMBus, SPI, UART
Number of I/O: 108
Program Memory Type: External Program Memory
RAM Size: 192KB
Voltage - Supply: 1.71V ~ 3.465V
Package / Case: 144-WFBGA
Supplier Device Package: 144-WFBGA (9x9)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: MEC1428-SZ-C1-CT,MEC
Base Product Number: MEC1428
32-bit Microcontrollers - MCU MEC, MIPS core, 192K SRAM, LPC & eSPI, 144-WFBGA
SRAM
SRAM
SRAM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-MEC1428-SZ-C1-TR | MEC1428-SZ-C1-CT-ND | 976812-MEC1428-SZ-C1-TR | MEC1428-SZ-C1-TR | MEC1428-SZ-C1-TR | MEC1428-SZ-C1-TR | MEC1428-SZ-C1-TR |
| Product Name | Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Clock Speed | 33 MHz | ||||||
| RAM | 192 KB | 192 KB | 192 KB | 192 KB | 192 KB | ||
| ROM | 32 KB | ||||||
| ROM Type | 32 kB | External Program Memory | External Program Memory | ||||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 3.46 to 1.71 volts | 1.71 to 3.46 volts |