Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers MEC1428-I/NU-C1

Description
Win Source Part Number: 1379146-MEC1428-I/NU -C1 Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tray Product Status: Active Package / Case: 128-TQFP Supplier Device Package: 128-VTQFP (14x14) Base Product Number: MEC1428 Mounting Type: Surface Mount HTSUS: 8542.31.0001 Applications: Keyboard and Embedded Controller REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.71V ~ 3.465V Number of I/O: 108 Core Processor: MIPS32® M14K™ Program Memory Type: External Program Memory RAM Size: 192KB Interface: I²C, LPC, SMBus, SPI, UART
Request a Quote Datasheet
Description
Win Source Part Number: 1379146-MEC1428-I/NU -C1 Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tray Product Status: Active Package / Case: 128-TQFP Supplier Device Package: 128-VTQFP (14x14) Base Product Number: MEC1428 Mounting Type: Surface Mount HTSUS: 8542.31.0001 Applications: Keyboard and Embedded Controller REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.71V ~ 3.465V Number of I/O: 108 Core Processor: MIPS32® M14K™ Program Memory Type: External Program Memory RAM Size: 192KB Interface: I²C, LPC, SMBus, SPI, UART
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - 1379146-MEC1428-I/NU-C1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
1379146-MEC1428-I/NU-C1
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers 1379146-MEC1428-I/NU-C1
Win Source Part Number: 1379146-MEC1428-I/NU -C1 Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tray Product Status: Active Package / Case: 128-TQFP Supplier Device Package: 128-VTQFP (14x14) Base Product Number: MEC1428 Mounting Type: Surface Mount HTSUS: 8542.31.0001 Applications: Keyboard and Embedded Controller REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.71V ~ 3.465V Number of I/O: 108 Core Processor: MIPS32® M14K™ Program Memory Type: External Program Memory RAM Size: 192KB Interface: I²C, LPC, SMBus, SPI, UART

Win Source Part Number: 1379146-MEC1428-I/NU-C1
Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tray
Product Status: Active
Package / Case: 128-TQFP
Supplier Device Package: 128-VTQFP (14x14)
Base Product Number: MEC1428
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
Applications: Keyboard and Embedded Controller
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 1.71V ~ 3.465V
Number of I/O: 108
Core Processor: MIPS32® M14K™
Program Memory Type: External Program Memory
RAM Size: 192KB
Interface: I²C, LPC, SMBus, SPI, UART

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1379146-MEC1428-I/NU-C1
Product Name Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - EEPROM - 24C02-I/P - 854722-24C02-I/P - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details