MEC, MIPS CORE, 192K SRAM, LPC &
MEC, MIPS CORE, 192K SRAM, LPC & Product overview: MEC1418-SZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MEC1418-SZ can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884521-MEC1418-SZ
Operating Temperature Range: 0°C ~ 70°C
Core Processor: MIPS32® M14K™
Package: Tray
Package: 144-WFBGA
Mounting: Surface Mount
Number of I/O: 106
Program Memory Type: External Program Memory
Family Name: MEC1418
Categories: Integrated Circuits (ICs)
Case / Package: 144-WFBGA (9x9)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
MEC, MIPS CORE, 192K SRAM, LPC &
MEC, MIPS CORE, 192K SRAM, LPC
MEC, MIPS CORE, 192K SRAM, LPC &
32-bit Microcontrollers - MCU MEC MIPS core 192K PC & eSPI, 144-WFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MEC1418-SZ-ND | 769-MEC1418-SZ | 884521-MEC1418-SZ | MEC1418-SZ | MEC1418-SZ | MEC1418-SZ | MEC1418-SZ |
| Product Name | Application Specific Microcontrollers | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - MEC1418-SZ | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | 32-bit Microcontrollers - MCU |
| RAM | 192 KB | 192 KB | 192 KB | 192 KB | |||
| ROM Type | External Program Memory | Boot | External Program Memory | ||||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 3.46 to 1.71 volts | 1.71 to 3.46 volts | |||
| Serial Interface | SPI; UART | eSPI, I2C, LPC | I²C; SPI; UART; I²C, LPC, SMBus, SPI, UART | ||||
| Package Type | Other; 144-WFBGA | Other; Tray | Other; 144-WFBGA (9x9) | BGA; Other; 144-WFBGA |