Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - MD2134K7-G MD2134K7-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221426-MD2134K7-G Packaging: Tray Mounting Style: SMD Applications: Pulse Generator Categories: Integrated Circuits Supplier Device Package: 40-QFN (5x5) Manufacturer Homepage: www.supertex.com Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: MD2134 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221426-MD2134K7-G Packaging: Tray Mounting Style: SMD Applications: Pulse Generator Categories: Integrated Circuits Supplier Device Package: 40-QFN (5x5) Manufacturer Homepage: www.supertex.com Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: MD2134 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MD2134K7-G - 1221426-MD2134K7-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MD2134K7-G
1221426-MD2134K7-G
PMIC - PMIC - Power Management - Specialized - MD2134K7-G 1221426-MD2134K7-G
Manufacturer: Microchip Technology Win Source Part Number: 1221426-MD2134K7-G Packaging: Tray Mounting Style: SMD Applications: Pulse Generator Categories: Integrated Circuits Supplier Device Package: 40-QFN (5x5) Manufacturer Homepage: www.supertex.com Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: MD2134 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1221426-MD2134K7-G
Packaging: Tray
Mounting Style: SMD
Applications: Pulse Generator
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (5x5)
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 40-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: MD2134
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V

Buy Now
Power Management - Specialized - MD2134K7-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MD2134K7-G
Power Management - Specialized MD2134K7-G
Pulse Generator PMIC 40-QFN (5x5)

Pulse Generator PMIC 40-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1221426-MD2134K7-G MD2134K7-G
Product Name PMIC - PMIC - Power Management - Specialized - MD2134K7-G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904863 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details