Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - MD2131K7-G MD2131K7-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221425-MD2131K7-G Packaging: Tray Mounting Style: SMD Applications: Ultrasound Imaging Categories: Integrated Circuits Supplier Device Package: 40-QFN (5x5) Manufacturer Homepage: www.supertex.com Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: MD2131 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221425-MD2131K7-G Packaging: Tray Mounting Style: SMD Applications: Ultrasound Imaging Categories: Integrated Circuits Supplier Device Package: 40-QFN (5x5) Manufacturer Homepage: www.supertex.com Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: MD2131 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MD2131K7-G - 1221425-MD2131K7-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MD2131K7-G
1221425-MD2131K7-G
PMIC - PMIC - Power Management - Specialized - MD2131K7-G 1221425-MD2131K7-G
Manufacturer: Microchip Technology Win Source Part Number: 1221425-MD2131K7-G Packaging: Tray Mounting Style: SMD Applications: Ultrasound Imaging Categories: Integrated Circuits Supplier Device Package: 40-QFN (5x5) Manufacturer Homepage: www.supertex.com Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: MD2131 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1221425-MD2131K7-G
Packaging: Tray
Mounting Style: SMD
Applications: Ultrasound Imaging
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (5x5)
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 40-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: MD2131
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V

Buy Now
Power Management - Specialized - MD2131K7-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MD2131K7-G
Power Management - Specialized MD2131K7-G
Ultrasound Imaging PMIC 40-QFN (5x5)

Ultrasound Imaging PMIC 40-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1221425-MD2131K7-G MD2131K7-G
Product Name PMIC - PMIC - Power Management - Specialized - MD2131K7-G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905572P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active Low, Open Drain, Push Pull
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details