Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MD1822K6-G MD1822K6-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 044668-MD1822K6-G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.3V, 1.7V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 5 V to 10 V Rise and Fall Time: 7ns, 7ns
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044668-MD1822K6-G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.3V, 1.7V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 5 V to 10 V Rise and Fall Time: 7ns, 7ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MD1822K6-G - 044668-MD1822K6-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MD1822K6-G
044668-MD1822K6-G
PMIC - PMIC - Gate Drivers - MD1822K6-G 044668-MD1822K6-G
Manufacturer: Microchip Technology Win Source Part Number: 044668-MD1822K6-G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.3V, 1.7V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 5 V to 10 V Rise and Fall Time: 7ns, 7ns

Manufacturer: Microchip Technology
Win Source Part Number: 044668-MD1822K6-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.3V, 1.7V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 5 V to 10 V
Rise and Fall Time: 7ns, 7ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 044668-MD1822K6-G
Product Name PMIC - PMIC - Gate Drivers - MD1822K6-G
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - LM25101CMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
MOSFETs - 1222870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-563
View Details