Microchip Technology, Inc. High Speed QUAD MOSFET Driver MD1813

Description
MD1813 is a high-speed quad MOSFET driver. It is designed to drive two N- and two P-channel, high voltage, DMOS FETs for medical ultrasound applications, but may be used in any application that needs a high output current for a capacitive load. The input stage of the MD1813 is a high-speed level translator that is able to operate from logic input signals of 1.8 to 5.0V amplitude. An adaptive threshold circuit is used to set the level translator threshold to the average of the input logic 0 and logic 1 levels. The level translator uses a proprietary circuit, which provides DC coupling together with high-speed operation. The output stage of the MD1813 has separate power connections, enabling the output signal L and H levels to be chosen independently from the driver supply voltages. As an example, the input logic levels may be 0 and 1.8V, the control logic may be powered by +5.0 and -5.0V, and the output L and H levels may be varied anywhere over the range of -5.0 to +5.0V. The output stage is capable of peak currents of up to ±2.0 amps, depending on the supply voltages used and load capacitance. The OE pin serves a dual purpose. First, its logic H level is used to compute the threshold voltage level for the channel input level translators. Secondly, when OE is low, the outputs are disabled, with the A output high and the B output low. This assists in properly pre-charging the coupling capacitors that may be used in series in the gate drive circuit of an external PMOS and NMOS. A built-in level shifter is for PMOS gate negative bias driving. It enables the user-defined damping control to generate return-to-zero bipolar output pulses. The MD1813 has a non-inverting driver OUTD for easy logic. Additional Features 6ns rise and fall time 2.0A peak output source/sink current 1.8 to 5.0V input CMOS compatible Smart Logic threshold Low jitter design Quad matched channels Drives two N and two P-channel MOSFETs Outputs can swing below ground Built-in level translator for negative gate bias Non-inverting gate driver OUTD for easy logic Low inductance quad flat no-lead package Thermally-enhanced package
Description
MD1813 is a high-speed quad MOSFET driver. It is designed to drive two N- and two P-channel, high voltage, DMOS FETs for medical ultrasound applications, but may be used in any application that needs a high output current for a capacitive load. The input stage of the MD1813 is a high-speed level translator that is able to operate from logic input signals of 1.8 to 5.0V amplitude. An adaptive threshold circuit is used to set the level translator threshold to the average of the input logic 0 and logic 1 levels. The level translator uses a proprietary circuit, which provides DC coupling together with high-speed operation. The output stage of the MD1813 has separate power connections, enabling the output signal L and H levels to be chosen independently from the driver supply voltages. As an example, the input logic levels may be 0 and 1.8V, the control logic may be powered by +5.0 and -5.0V, and the output L and H levels may be varied anywhere over the range of -5.0 to +5.0V. The output stage is capable of peak currents of up to ±2.0 amps, depending on the supply voltages used and load capacitance. The OE pin serves a dual purpose. First, its logic H level is used to compute the threshold voltage level for the channel input level translators. Secondly, when OE is low, the outputs are disabled, with the A output high and the B output low. This assists in properly pre-charging the coupling capacitors that may be used in series in the gate drive circuit of an external PMOS and NMOS. A built-in level shifter is for PMOS gate negative bias driving. It enables the user-defined damping control to generate return-to-zero bipolar output pulses. The MD1813 has a non-inverting driver OUTD for easy logic. Additional Features 6ns rise and fall time 2.0A peak output source/sink current 1.8 to 5.0V input CMOS compatible Smart Logic threshold Low jitter design Quad matched channels Drives two N and two P-channel MOSFETs Outputs can swing below ground Built-in level translator for negative gate bias Non-inverting gate driver OUTD for easy logic Low inductance quad flat no-lead package Thermally-enhanced package
Datasheet
Datasheet Summary
Powered by GS/AI

The MD1813 is a high-speed quad-MOSFET driver designed for driving two N-channel and two P-channel high-voltage DMOS FETs, particularly in medical ultrasound applications. It features a rise and fall time of 6 ns and can deliver peak output currents of ±2A, making it suitable for applications requiring high output current for capacitive loads. The input stage operates with logic signals ranging from 1.8V to 5V and includes a smart logic threshold for adaptive operation. The output stage allows independent selection of output signal levels, with the capability to swing below ground, and includes a built-in level translator for negative gate bias. The device is housed in a low-inductance quad flat no-lead package, which is thermally enhanced for improved performance.

Datasheet Summary
Powered by GS/AI

The MD1813 is a high-speed quad-MOSFET driver designed for driving two N-channel and two P-channel high-voltage DMOS FETs, particularly in medical ultrasound applications. It features a rise and fall time of 6 ns and can deliver peak output currents of ±2A, making it suitable for applications requiring high output current for capacitive loads. The input stage operates with logic signals ranging from 1.8V to 5V and includes a smart logic threshold for adaptive operation. The output stage allows independent selection of output signal levels, with the capability to swing below ground, and includes a built-in level translator for negative gate bias. The device is housed in a low-inductance quad flat no-lead package, which is thermally enhanced for improved performance.

Suppliers

Company
Product
Description
Supplier Links
High Speed QUAD MOSFET Driver - MD1813 - Microchip Technology, Inc.
Chandler, AZ, United States
High Speed QUAD MOSFET Driver
MD1813
High Speed QUAD MOSFET Driver MD1813
MD1813 is a high-speed quad MOSFET driver. It is designed to drive two N- and two P-channel, high voltage, DMOS FETs for medical ultrasound applications, but may be used in any application that needs a high output current for a capacitive load. The input stage of the MD1813 is a high-speed level translator that is able to operate from logic input signals of 1.8 to 5.0V amplitude. An adaptive threshold circuit is used to set the level translator threshold to the average of the input logic 0 and logic 1 levels. The level translator uses a proprietary circuit, which provides DC coupling together with high-speed operation. The output stage of the MD1813 has separate power connections, enabling the output signal L and H levels to be chosen independently from the driver supply voltages. As an example, the input logic levels may be 0 and 1.8V, the control logic may be powered by +5.0 and -5.0V, and the output L and H levels may be varied anywhere over the range of -5.0 to +5.0V. The output stage is capable of peak currents of up to ±2.0 amps, depending on the supply voltages used and load capacitance. The OE pin serves a dual purpose. First, its logic H level is used to compute the threshold voltage level for the channel input level translators. Secondly, when OE is low, the outputs are disabled, with the A output high and the B output low. This assists in properly pre-charging the coupling capacitors that may be used in series in the gate drive circuit of an external PMOS and NMOS. A built-in level shifter is for PMOS gate negative bias driving. It enables the user-defined damping control to generate return-to-zero bipolar output pulses. The MD1813 has a non-inverting driver OUTD for easy logic. Additional Features 6ns rise and fall time 2.0A peak output source/sink current 1.8 to 5.0V input CMOS compatible Smart Logic threshold Low jitter design Quad matched channels Drives two N and two P-channel MOSFETs Outputs can swing below ground Built-in level translator for negative gate bias Non-inverting gate driver OUTD for easy logic Low inductance quad flat no-lead package Thermally-enhanced package

MD1813 is a high-speed quad MOSFET driver. It is designed to drive two N- and two P-channel, high voltage, DMOS FETs for medical ultrasound applications, but may be used in any application that needs a high output current for a capacitive load. The input stage of the MD1813 is a high-speed level translator that is able to operate from logic input signals of 1.8 to 5.0V amplitude. An adaptive threshold circuit is used to set the level translator threshold to the average of the input logic 0 and logic 1 levels. The level translator uses a proprietary circuit, which provides DC coupling together with high-speed operation. The output stage of the MD1813 has separate power connections, enabling the output signal L and H levels to be chosen independently from the driver supply voltages. As an example, the input logic levels may be 0 and 1.8V, the control logic may be powered by +5.0 and -5.0V, and the output L and H levels may be varied anywhere over the range of -5.0 to +5.0V. The output stage is capable of peak currents of up to ±2.0 amps, depending on the supply voltages used and load capacitance. The OE pin serves a dual purpose. First, its logic H level is used to compute the threshold voltage level for the channel input level translators. Secondly, when OE is low, the outputs are disabled, with the A output high and the B output low. This assists in properly pre-charging the coupling capacitors that may be used in series in the gate drive circuit of an external PMOS and NMOS. A built-in level shifter is for PMOS gate negative bias driving. It enables the user-defined damping control to generate return-to-zero bipolar output pulses. The MD1813 has a non-inverting driver OUTD for easy logic.

Additional Features

  • 6ns rise and fall time
  • 2.0A peak output source/sink current
  • 1.8 to 5.0V input CMOS compatible
  • Smart Logic threshold
  • Low jitter design
  • Quad matched channels
  • Drives two N and two P-channel MOSFETs
  • Outputs can swing below ground
  • Built-in level translator for negative gate bias
  • Non-inverting gate driver OUTD for easy logic
  • Low inductance quad flat no-lead package
  • Thermally-enhanced package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MD1813
Product Name High Speed QUAD MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

CSD13303W1015 N-Channel NexFET? Power MOSFET - CSD13303W1015 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0200 ohms
View Details
6 suppliers
Single FETs, MOSFETs - AUIRF8736M2DKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric M4
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
MOSFETs - 1697424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-89
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers