Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Management - Specialized MD1730-V/M2

Description
Win Source Part Number: 997472-MD1730-V/M2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Ultrasound Imaging Standard Package: 490 Mounting: SMD (SMT) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-SQFN (6x6) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MD1730
Request a Quote Datasheet
Description
Win Source Part Number: 997472-MD1730-V/M2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Ultrasound Imaging Standard Package: 490 Mounting: SMD (SMT) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-SQFN (6x6) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MD1730
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 997472-MD1730-V/M2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
997472-MD1730-V/M2
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 997472-MD1730-V/M2
Win Source Part Number: 997472-MD1730-V/M2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Ultrasound Imaging Standard Package: 490 Mounting: SMD (SMT) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-SQFN (6x6) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MD1730

Win Source Part Number: 997472-MD1730-V/M2
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: Ultrasound Imaging
Standard Package: 490
Mounting: SMD (SMT)
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-SQFN (6x6)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MD1730

Buy Now Datasheet
Power Management - Specialized - MD1730-V/M2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MD1730-V/M2
Power Management - Specialized MD1730-V/M2
Ultrasound Imaging PMIC 36-SQFN (6x6)

Ultrasound Imaging PMIC 36-SQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 997472-MD1730-V/M2 MD1730-V/M2
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904435 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details