Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - MD1715K6-G MD1715K6-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221419-MD1715K6-G Packaging: Tray Mounting Style: SMD Applications: Ultrasound Imaging Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: MD1715 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221419-MD1715K6-G Packaging: Tray Mounting Style: SMD Applications: Ultrasound Imaging Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: MD1715 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MD1715K6-G - 1221419-MD1715K6-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MD1715K6-G
1221419-MD1715K6-G
PMIC - PMIC - Power Management - Specialized - MD1715K6-G 1221419-MD1715K6-G
Manufacturer: Microchip Technology Win Source Part Number: 1221419-MD1715K6-G Packaging: Tray Mounting Style: SMD Applications: Ultrasound Imaging Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: MD1715 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1221419-MD1715K6-G
Packaging: Tray
Mounting Style: SMD
Applications: Ultrasound Imaging
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: MD1715
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.6V

Buy Now
Power Management - Specialized - MD1715K6-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MD1715K6-G
Power Management - Specialized MD1715K6-G
Ultrasound Imaging PMIC 40-QFN (6x6)

Ultrasound Imaging PMIC 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1221419-MD1715K6-G MD1715K6-G
Product Name PMIC - PMIC - Power Management - Specialized - MD1715K6-G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467625P - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - ATL431LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details