Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - MD1711K6-G MD1711K6-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1075709-MD1711K6-G Packaging: Tray Applications: Ultrasound Imaging Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 1.3 V to 5 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1075709-MD1711K6-G Packaging: Tray Applications: Ultrasound Imaging Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 1.3 V to 5 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MD1711K6-G - 1075709-MD1711K6-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MD1711K6-G
1075709-MD1711K6-G
PMIC - PMIC - Power Management - Specialized - MD1711K6-G 1075709-MD1711K6-G
Manufacturer: Microchip Technology Win Source Part Number: 1075709-MD1711K6-G Packaging: Tray Applications: Ultrasound Imaging Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 1.3 V to 5 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075709-MD1711K6-G
Packaging: Tray
Applications: Ultrasound Imaging
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 48-QFN (7x7)
Supply Voltage - Operating: 1.3 V to 5 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - MD1711K6-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MD1711K6-G
Power Management - Specialized MD1711K6-G
Ultrasound Imaging PMIC 48-QFN (7x7)

Ultrasound Imaging PMIC 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1075709-MD1711K6-G MD1711K6-G
Product Name PMIC - PMIC - Power Management - Specialized - MD1711K6-G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900527 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details