Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MD1210K6-G MD1210K6-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 044664-MD1210K6-G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.3V, 1.2V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C (TJ) Case / Package: 12-QFN (4x4) Supply Voltage - Operating: 4.5 V to 13 V Rise and Fall Time: 6ns, 6ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044664-MD1210K6-G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.3V, 1.2V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C (TJ) Case / Package: 12-QFN (4x4) Supply Voltage - Operating: 4.5 V to 13 V Rise and Fall Time: 6ns, 6ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MD1210K6-G - 044664-MD1210K6-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MD1210K6-G
044664-MD1210K6-G
PMIC - PMIC - Gate Drivers - MD1210K6-G 044664-MD1210K6-G
Manufacturer: Microchip Technology Win Source Part Number: 044664-MD1210K6-G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.3V, 1.2V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C (TJ) Case / Package: 12-QFN (4x4) Supply Voltage - Operating: 4.5 V to 13 V Rise and Fall Time: 6ns, 6ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 044664-MD1210K6-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.3V, 1.2V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: 12-QFN (4x4)
Supply Voltage - Operating: 4.5 V to 13 V
Rise and Fall Time: 6ns, 6ns
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 044664-MD1210K6-G
Product Name PMIC - PMIC - Gate Drivers - MD1210K6-G
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
Dual P-Channel Matched MOSFET Pair - ALD1102BSAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
N-channel 40 V, 0.5 mOhm standard level MOSFET in LFPAK88 - BUK7S0R5-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 500000 milliamps
View Details
8 suppliers