Microchip Technology, Inc. MCP9902

Description
The MCP9902 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor (shared data sheet with MCP9903 & MCP9904). Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm, 65nm and 90nm processors) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. The MCP9902 monitors two temperature channels (one external and one internal). It provides ±1°C accuracy for both external and internal diode temperatures. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. The automatic beta detection feature monitors the external diode/transistor and determines the optimum sensor settings for accurate temperature measurements regardless of processor technology. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. Additional Features Features Programmable SMBus Address Support for diodes requiring the BJT/transistor model supports transistor and diode model CPU thermal diodes Automatically determines external diode type and optimal settings Resistance Error Correction External Temperature Monitors ±1°C Accuracy (-40°C < TREMOTE < 105°C) 0.125°C resolution Supports up to 2.2nF diode filter capacitor Internal Temperature Monitor ±1°C accuracy (-40°C < TAMBIENT < 65°C) 0.125°C resolution 3.3V Supply Voltage Programmable temperature limits for ALERT# and THERM# Available in small 8-pin 2mm x 2mm WDFN RoHS compliant package Applications Remote Radio Unit Base Station Industrial Industrial Freezers Food Preparation
Description
The MCP9902 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor (shared data sheet with MCP9903 & MCP9904). Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm, 65nm and 90nm processors) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. The MCP9902 monitors two temperature channels (one external and one internal). It provides ±1°C accuracy for both external and internal diode temperatures. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. The automatic beta detection feature monitors the external diode/transistor and determines the optimum sensor settings for accurate temperature measurements regardless of processor technology. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. Additional Features Features Programmable SMBus Address Support for diodes requiring the BJT/transistor model supports transistor and diode model CPU thermal diodes Automatically determines external diode type and optimal settings Resistance Error Correction External Temperature Monitors ±1°C Accuracy (-40°C < TREMOTE < 105°C) 0.125°C resolution Supports up to 2.2nF diode filter capacitor Internal Temperature Monitor ±1°C accuracy (-40°C < TAMBIENT < 65°C) 0.125°C resolution 3.3V Supply Voltage Programmable temperature limits for ALERT# and THERM# Available in small 8-pin 2mm x 2mm WDFN RoHS compliant package Applications Remote Radio Unit Base Station Industrial Industrial Freezers Food Preparation
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP9902 is a high-accuracy, low-cost System Management Bus (SMBus) temperature sensor that monitors one external and one internal temperature channel. It provides ±1°C maximum accuracy for external diode temperatures from -40°C to +105°C and ±1°C accuracy for the internal temperature from -40°C to +65°C, with 0.125°C resolution. The device supports Resistance Error Correction and automatic diode-type detection, and operates from a 3.0 to 3.6 V supply. It includes a non-maskable THERM output and a maskable ALERT/THERM2 output, programmable temperature limits, and a 400 kHz SMBus interface. The MCP9902 is available in an 8-lead 2 mm × 2 mm WDFN package with an exposed thermal pad.

Datasheet Summary
Powered by GS/AI

The MCP9902 is a high-accuracy, low-cost System Management Bus (SMBus) temperature sensor that monitors one external and one internal temperature channel. It provides ±1°C maximum accuracy for external diode temperatures from -40°C to +105°C and ±1°C accuracy for the internal temperature from -40°C to +65°C, with 0.125°C resolution. The device supports Resistance Error Correction and automatic diode-type detection, and operates from a 3.0 to 3.6 V supply. It includes a non-maskable THERM output and a maskable ALERT/THERM2 output, programmable temperature limits, and a 400 kHz SMBus interface. The MCP9902 is available in an 8-lead 2 mm × 2 mm WDFN package with an exposed thermal pad.

Suppliers

Company
Product
Description
Supplier Links
 - MCP9902 - Microchip Technology, Inc.
Chandler, AZ, United States
The MCP9902 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor (shared data sheet with MCP9903 & MCP9904). Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm, 65nm and 90nm processors) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. The MCP9902 monitors two temperature channels (one external and one internal). It provides ±1°C accuracy for both external and internal diode temperatures. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. The automatic beta detection feature monitors the external diode/transistor and determines the optimum sensor settings for accurate temperature measurements regardless of processor technology. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. Additional Features Features Programmable SMBus Address Support for diodes requiring the BJT/transistor model supports transistor and diode model CPU thermal diodes Automatically determines external diode type and optimal settings Resistance Error Correction External Temperature Monitors ±1°C Accuracy (-40°C < TREMOTE < 105°C) 0.125°C resolution Supports up to 2.2nF diode filter capacitor Internal Temperature Monitor ±1°C accuracy (-40°C < TAMBIENT < 65°C) 0.125°C resolution 3.3V Supply Voltage Programmable temperature limits for ALERT# and THERM# Available in small 8-pin 2mm x 2mm WDFN RoHS compliant package Applications Remote Radio Unit Base Station Industrial Industrial Freezers Food Preparation

The MCP9902 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor (shared data sheet with MCP9903 & MCP9904). Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm, 65nm and 90nm processors) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications.

The MCP9902 monitors two temperature channels (one external and one internal). It provides ±1°C accuracy for both external and internal diode temperatures.

Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. The automatic beta detection feature monitors the external diode/transistor and determines the optimum sensor settings for accurate temperature measurements regardless of processor technology. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1° measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications.

Additional Features

    Features
    • Programmable SMBus Address
    • Support for diodes requiring the BJT/transistor model
      • supports transistor and diode model CPU thermal diodes
    • Automatically determines external diode type and optimal settings
    • Resistance Error Correction
    • External Temperature Monitors
      • ±1°C Accuracy (-40°C < TREMOTE < 105°C)
      • 0.125°C resolution
      • Supports up to 2.2nF diode filter capacitor
    • Internal Temperature Monitor
      • ±1°C accuracy (-40°C < TAMBIENT < 65°C)
      • 0.125°C resolution
    • 3.3V Supply Voltage
    • Programmable temperature limits for ALERT# and THERM#
    • Available in small 8-pin 2mm x 2mm WDFN RoHS compliant package
    Applications
    • Remote Radio Unit
    • Base Station
    • Industrial
    • Industrial Freezers
    • Food Preparation
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number MCP9902
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 960555-EFC4C002NLTDG - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3
View Details
Transistor - 175624388 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details