The MCP9805-BE/ST is a digital temperature sensor designed for memory module thermal monitoring, conforming to JEDEC Standard JC42.4. It operates from 3.0V to 3.6V with a typical quiescent current of 200µA and shutdown current of 0.1µA. Accuracy is ±1°C maximum from +75°C to +95°C, ±2°C from +40°C to +125°C, and ±3°C from -20°C to +125°C. It features a 2-wire SMBus/I²C interface and includes a programmable critical temperature output. The device is packaged in an 8-lead TSSOP with a 4x4 mm body size. Temperature range is -40°C to +125°C.
IC SENSOR THERMAL 3.0V 8TSSOP Product overview: MCP9805-BE/ST from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.0V, Power Management IC, Thermal Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 738-MCP9805-BE/ST can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 738-MCP9805-BE/ST |
| Product Name | 3.0V Power Management IC |
| Package Type | Other; Tube |