Microchip Technology, Inc. Moisture Sensors, Humidity - MCP9701T-E/LTV03 MCP9701T-E/LTV03

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078235-MCP9701T-E/L TV03 Categories: Moisture Sensors,Humidity Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078235-MCP9701T-E/L TV03 Categories: Moisture Sensors,Humidity Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - MCP9701T-E/LTV03 - 1078235-MCP9701T-E/LTV03 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - MCP9701T-E/LTV03
1078235-MCP9701T-E/LTV03
Moisture Sensors, Humidity - MCP9701T-E/LTV03 1078235-MCP9701T-E/LTV03
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078235-MCP9701T-E/L TV03 Categories: Moisture Sensors,Humidity Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078235-MCP9701T-E/LTV03
Categories: Moisture Sensors,Humidity
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Moisture Meters
Product Number 1078235-MCP9701T-E/LTV03
Product Name Moisture Sensors, Humidity - MCP9701T-E/LTV03
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details
Humidity, Moisture Sensors - HM1520-ND - DigiKey
Specs
Relative Humidity Range 1 to 99 %
Relative Humidity Accuracy 2 %
Operating Temp -22 to 140 F (-30 to 60 C)
View Details
2 suppliers
Hygrometers - 2410467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details
Humidity, Moisture Sensors - 2952-K5_5(200PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 302 F (-40 to 150 C)
Digital Outputs Capacitance
View Details