Microchip Technology, Inc. Moisture Sensors, Humidity - MCP9502PT-045E/OT MCP9502PT-045E/OT

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980071-MCP9502PT-045 E/OT Mounting: SMD (SMT) Output Type: Analog Operating Supply Voltage: 5.5 V Categories: Moisture Sensors,Humidity Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980071-MCP9502PT-045 E/OT Mounting: SMD (SMT) Output Type: Analog Operating Supply Voltage: 5.5 V Categories: Moisture Sensors,Humidity Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - MCP9502PT-045E/OT - 980071-MCP9502PT-045E/OT - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - MCP9502PT-045E/OT
980071-MCP9502PT-045E/OT
Moisture Sensors, Humidity - MCP9502PT-045E/OT 980071-MCP9502PT-045E/OT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980071-MCP9502PT-045 E/OT Mounting: SMD (SMT) Output Type: Analog Operating Supply Voltage: 5.5 V Categories: Moisture Sensors,Humidity Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980071-MCP9502PT-045E/OT
Mounting: SMD (SMT)
Output Type: Analog
Operating Supply Voltage: 5.5 V
Categories: Moisture Sensors,Humidity
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Moisture Meters
Product Number 980071-MCP9502PT-045E/OT
Product Name Moisture Sensors, Humidity - MCP9502PT-045E/OT
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

T14 - t14 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity, Moisture Sensors - 223-1887-2-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 5 %
View Details
2 suppliers
Humidity module, compact and pressure-tight - HYT 939P - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details