Microchip Technology, Inc. 25V 43A MOSFET Transistor MCP87130T-U/LC

Description
MOSFET N-CH 25V 43A 8PDFN Product overview: MCP87130T-U/LC from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCP87130T-U/LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 43A 8PDFN Product overview: MCP87130T-U/LC from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCP87130T-U/LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 43A MOSFET Transistor
278-MCP87130T-U/LC
25V 43A MOSFET Transistor 278-MCP87130T-U/LC
MOSFET N-CH 25V 43A 8PDFN Product overview: MCP87130T-U/LC from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCP87130T-U/LC can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 43A 8PDFN Product overview: MCP87130T-U/LC from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCP87130T-U/LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - MCP87130T-U/LCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCP87130T-U/LCTR-ND
Single FETs, MOSFETs MCP87130T-U/LCTR-ND
N-Channel 25V 43A (Tc) 1.7W (Ta) Surface Mount 8-PDFN (3.3x3.3)

N-Channel 25V 43A (Tc) 1.7W (Ta) Surface Mount 8-PDFN (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCP87130T-U/LC - 1075421-MCP87130T-U/LC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCP87130T-U/LC
1075421-MCP87130T-U/LC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCP87130T-U/LC 1075421-MCP87130T-U/LC
Manufacturer: Microchip Technology Win Source Part Number: 1075421-MCP87130T-U/ LC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.7W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3.3V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PDFN (3x3) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 43A (Tc) Gate-Source Threshold Voltage: 1.7V @ 250μA Max Gate Charge: 8nC @ 4.5V Max Input Capacitance: 400pF @ 12.5V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 13.5 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075421-MCP87130T-U/LC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.7W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3.3V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PDFN (3x3)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 43A (Tc)
Gate-Source Threshold Voltage: 1.7V @ 250μA
Max Gate Charge: 8nC @ 4.5V
Max Input Capacitance: 400pF @ 12.5V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 13.5 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCP87130T-U/LC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCP87130T-U/LC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCP87130T-U/LC
MOSFET N-CH 25V 43A 8PDFN

MOSFET N-CH 25V 43A 8PDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-MCP87130T-U/LC MCP87130T-U/LCTR-ND 1075421-MCP87130T-U/LC MCP87130T-U/LC
Product Name 25V 43A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCP87130T-U/LC Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1700 milliwatts 1700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) 8-PowerTDFN SOT3; 8-PDFN (3x3) 400 pF @ 12.5 V
Unlock Full Specs
to access all available technical data