Microchip Technology, Inc. 25V 100A MOSFET Transistor MCP87050T-U/MF

Description
MOSFET N-CH 25V 100A 8PDFN Product overview: MCP87050T-U/MF from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCP87050T-U/MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 100A 8PDFN Product overview: MCP87050T-U/MF from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCP87050T-U/MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 100A MOSFET Transistor
278-MCP87050T-U/MF
25V 100A MOSFET Transistor 278-MCP87050T-U/MF
MOSFET N-CH 25V 100A 8PDFN Product overview: MCP87050T-U/MF from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCP87050T-U/MF can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 100A 8PDFN Product overview: MCP87050T-U/MF from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCP87050T-U/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - MCP87050T-U/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCP87050T-U/MFTR-ND
Single FETs, MOSFETs MCP87050T-U/MFTR-ND
N-Channel 25V 100A (Tc) 2.2W (Ta) Surface Mount 8-PDFN (5x6)

N-Channel 25V 100A (Tc) 2.2W (Ta) Surface Mount 8-PDFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCP87050T-U/MF - 1075417-MCP87050T-U/MF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCP87050T-U/MF
1075417-MCP87050T-U/MF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCP87050T-U/MF 1075417-MCP87050T-U/MF
Manufacturer: Microchip Technology Win Source Part Number: 1075417-MCP87050T-U/ MF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PDFN (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 1040pF @ 12.5V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): BSC050NE2LS; RJK0210DPA-00-J5A; CSD58887Q3; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1075417-MCP87050T-U/MF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PDFN (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 1040pF @ 12.5V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): BSC050NE2LS; RJK0210DPA-00-J5A; CSD58887Q3;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-MCP87050T-U/MF MCP87050T-U/MFTR-ND 1075417-MCP87050T-U/MF
Product Name 25V 100A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCP87050T-U/MF
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts 25 volts
PD 2200 milliwatts 2200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data