Microchip Technology, Inc. Single FETs, MOSFETs MCP87030T-U/MF

Description
N-Channel 25V 100A (Tc) 2.2W (Ta) Surface Mount 8-PDFN (5x6)
Request a Quote Datasheet
Description
N-Channel 25V 100A (Tc) 2.2W (Ta) Surface Mount 8-PDFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MCP87030T-U/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCP87030T-U/MFTR-ND
Single FETs, MOSFETs MCP87030T-U/MFTR-ND
N-Channel 25V 100A (Tc) 2.2W (Ta) Surface Mount 8-PDFN (5x6)

N-Channel 25V 100A (Tc) 2.2W (Ta) Surface Mount 8-PDFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCP87030T-U/MF - 1075416-MCP87030T-U/MF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCP87030T-U/MF
1075416-MCP87030T-U/MF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCP87030T-U/MF 1075416-MCP87030T-U/MF
Manufacturer: Microchip Technology Win Source Part Number: 1075416-MCP87030T-U/ MF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PDFN (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 22nC @ 4.5V Max Input Capacitance: 1635pF @ 12.5V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075416-MCP87030T-U/MF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PDFN (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 22nC @ 4.5V
Max Input Capacitance: 1635pF @ 12.5V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 3.0mohm MOSFET

MOSFET N-channel 3.0mohm MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCP87030T-U/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCP87030T-U/MF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCP87030T-U/MF
MOSFET N-CH 25V 100A 8PDFN

MOSFET N-CH 25V 100A 8PDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MCP87030T-U/MFTR-ND 1075416-MCP87030T-U/MF MCP87030T-U/MF MCP87030T-U/MF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCP87030T-U/MF MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; 8-PDFN (5x6) 1635 pF @ 12.5 V
V(BR)DSS 25 volts
Unlock Full Specs
to access all available technical data

Similar Products