Manufacturer: Microchip Technology
Win Source Part Number: 884332-MCP87022T-U/M
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 25 V 100A (Tc) 2.2W (Ta) Surface Mount 8-PDFN (5x6)
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MCP87022
Categories: Discrete Semiconductor Products
Case / Package: 8-PDFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: MCP87022T-U/MFDKR, MCP87022T-U/MFTR, MCP87022TUMF, MCP87022T-U/MFCT, MCP87022T-U/MF-ND
N-Channel 25V 100A (Tc) 2.2W (Ta) Surface Mount 8-PDFN (5x6)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 884332-MCP87022T-U/MF | MCP87022T-U/MFTR-ND |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCP87022T-U/MF | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |