Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP809T-270I/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP809T-270I/TT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 023109-MCP809T-270I/
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150 ms Minimum
Voltage - Threshold: 2.625V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Voltage Supervisor 2.625V Act.Low SOT23
Voltage Supervisor 2.625V Act.Low SOT23
Voltage Supervisor 2.625V Act.Low SOT23
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
MICROCONTROLLER MCU VOLTAGE SUPERVISOR 45 uA 5.5V SOT23-3, FULL REEL; Threshold Voltage:2.625V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23 RoHS Compliant: Yes
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:2.625V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes
Supervisory Circuits Push-Pull Low
IC SUPERVISOR 1 CHANNEL SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP809T-270I/TTTR-ND | 691-MCP809T-270I/TT | 023109-MCP809T-270I/TT | 6674253 | 6674253P | MCP809T-270I/TT | MCP809T-270I/TT | 74K5408 | 97K4499 | MCP809T-270I/TT | MCP809T-270I/TT |
| Product Name | Supervisors | SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - MCP809T-270I/TT | Voltage Supervisors | Voltage Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3, Full Reel; Threshold Voltage Microchip | Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip | Supervisory Circuits | PMIC - Supervisors |
| Features | Manual Reset | ||||||||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Active Low; Active low, push-pull | Active Low; Active Low, Push Pull | Push-Pull, Totem Pole | ||||||
| Type | SOT-23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT-23-3 | SOT-23; Sot-23 | SOT-23; SOT-23 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | ||||
| Threshold | 2.62 volts | 2.62 volts | 2.62 volts | 2.62 volts | 2.62 volts | 2.62 volts | 2.62 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |