"Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-SOIC (0.154"", 3.90mm Width)"
IC RTC CLK/CALENDAR SPI 14SOIC
REAL TIME CLOCK/CALENDAR, -40 TO 85DEG C; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS:hh; Clock IC Type:Calendar, Clock; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:14Pins RoHS Compliant: Yes
Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR SPI 14-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MCP795W20T-I/SL-ND | MCP795W20T-I/SL | 47T5336 | MCP795W20T-I/SL | MCP795W20T-I/SL |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clock/calendar, -40 To 85Deg C; Date Format Microchip | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Clock/Calendar; Real Time Clock | Calendar, Clock; Real Time Clock | Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts |