"Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-TSSOP (0.173"", 4.40mm Width)"
REAL TIME CLOCK/CALENDAR, -40 TO 85DEG C; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS:hh; Clock IC Type:Calendar, Clock; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:14Pins RoHS Compliant: Yes
IC RTC CLK/CALENDAR SPI 14TSSOP
Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-TSSOP (0.173", 4.40mm Width)
IC RTC CLK/CALENDAR SPI 14-TSSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MCP795W12T-I/ST-ND | 47T5333 | MCP795W12T-I/ST | MCP795W12T-I/ST | MCP795W12T-I/ST |
| Product Name | Real Time Clocks | Real Time Clock/calendar, -40 To 85Deg C; Date Format Microchip | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Calendar, Clock; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | TSSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts |