Manufacturer: Microchip Technology
Win Source Part Number: 1321590-MCP795W12-I/
Category: Integrated Circuits (ICs)>Clock/Timing>R
Packaging: Tube
Type: Clock/Calendar
Features: Alarm, EEPROM, Leap Year, Square Wave Output, SRAM, Unique ID, Watchdog Timer
Standard Package: 57
Mounting: Surface Mount
Memory Size: 64B
Interface: SPI
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.3V ~ 3.6V
Current - Timekeeping (Max): 1µA @ 1.8V ~ 5.5V
Voltage - Supply: 1.8V ~ 3.6V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP795W12ISL
Base Product Number: MCP795W12
RoHS Status: ROHS3 Compliant
IC RTC CLK/CALENDAR SPI 14SOIC Product overview: MCP795W12-I/SL from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP795W12-I/SL can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-SOIC (0.154"", 3.90mm Width)"
IC RTC CLK/CALENDAR SPI 14-SOIC
IC RTC CLK/CALENDAR SPI 14-SOIC
Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR SPI 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1321590-MCP795W12-I/SL | 690-MCP795W12-I/SL | MCP795W12-I/SL-ND | MCP795W12-I/SL | MCP795W12-I/SL | MCP795W12-I/SL | MCP795W12-I/SL |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Clock and Timing IC | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; 14-SOIC (0.154", 3.90mm Width) | Tube | Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; Surface Mount | Surface Mount; SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 1.3 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts |