"Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-SOIC (0.154"", 3.90mm Width)"
IC RTC CLK/CALENDAR SPI 14-SOIC
IC RTC CLK/CALENDAR SPI 14-SOIC
Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-SOIC (0.154", 3.90mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MCP795B20-I/SL-ND | MCP795B20-I/SL | MCP795B20-I/SL | MCP795B20-I/SL |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |