Microchip Technology, Inc. Battery-Backed SPI Real-Time Clock/Calendar MCP79520

Description
The MCP79520 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a blank unique ID in a locked section of EEPROM. The ID is blank in this device, but can also be ordered with a 48-bit or 64-bit MAC Address. Additional Features General purpose SPI RTCC with features that target low power, security & communications applications. Low Power Operation VCC Min = 1.8V Icc < 5 µA (Typical Standby Current) Low Backup Power VBAT Min = 1.3V Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (VCC Lost) VBAT to VCC (VCC Restored) Dual configurable alarms with a 0.01 sec count on one alarm IRQ (VCC or VBAT) Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps Adjusts up to 22 seconds/day EEPROM has 8 Bytes/Page with Block Sector write protection Protect: None, 1/4, 1/2 or all of array Factory standard MAC address programming or custom ID available
Datasheet
Description
The MCP79520 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a blank unique ID in a locked section of EEPROM. The ID is blank in this device, but can also be ordered with a 48-bit or 64-bit MAC Address. Additional Features General purpose SPI RTCC with features that target low power, security & communications applications. Low Power Operation VCC Min = 1.8V Icc < 5 µA (Typical Standby Current) Low Backup Power VBAT Min = 1.3V Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (VCC Lost) VBAT to VCC (VCC Restored) Dual configurable alarms with a 0.01 sec count on one alarm IRQ (VCC or VBAT) Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps Adjusts up to 22 seconds/day EEPROM has 8 Bytes/Page with Block Sector write protection Protect: None, 1/4, 1/2 or all of array Factory standard MAC address programming or custom ID available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery-Backed SPI Real-Time Clock/Calendar - MCP79520 - Microchip Technology, Inc.
Chandler, AZ, United States
Battery-Backed SPI Real-Time Clock/Calendar
MCP79520
Battery-Backed SPI Real-Time Clock/Calendar MCP79520
The MCP79520 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a blank unique ID in a locked section of EEPROM. The ID is blank in this device, but can also be ordered with a 48-bit or 64-bit MAC Address. Additional Features General purpose SPI RTCC with features that target low power, security & communications applications. Low Power Operation VCC Min = 1.8V Icc < 5 µA (Typical Standby Current) Low Backup Power VBAT Min = 1.3V Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (VCC Lost) VBAT to VCC (VCC Restored) Dual configurable alarms with a 0.01 sec count on one alarm IRQ (VCC or VBAT) Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps Adjusts up to 22 seconds/day EEPROM has 8 Bytes/Page with Block Sector write protection Protect: None, 1/4, 1/2 or all of array Factory standard MAC address programming or custom ID available

The MCP79520 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a blank unique ID in a locked section of EEPROM. The ID is blank in this device, but can also be ordered with a 48-bit or 64-bit MAC Address.

Additional Features

    General purpose SPI RTCC with features that target low power, security & communications applications.
    • Low Power Operation
      • VCC Min = 1.8V
      • Icc < 5 µA (Typical Standby Current)
    • Low Backup Power
      • VBAT Min = 1.3V
      • Ibat < 700nA Typical Timekeeping & SRAM Retention Current
    • Automatic Battery Switchover with Timestamp
      • VCC to VBAT (VCC Lost)
      • VBAT to VCC (VCC Restored)
    • Dual configurable alarms with a 0.01 sec count on one alarm
      • IRQ (VCC or VBAT)
    • Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz
    • Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps
      • Adjusts up to 22 seconds/day
    • EEPROM has 8 Bytes/Page with Block Sector write protection
      • Protect: None, 1/4, 1/2 or all of array
    • Factory standard MAC address programming or custom ID available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number MCP79520
Product Name Battery-Backed SPI Real-Time Clock/Calendar
Device Type Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100310QC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
140MHZ Clock and Timing IC - 763-CY2304NZZI-1 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
 - SIT3807AI-22-33NG-32.768000Y - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details