Win Source Part Number: 1338396-MCP79512-I/M
Category: Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Type: Clock/Calendar
Features: Alarm, EEPROM, Leap Year, Square Wave Output, SRAM, Unique ID
Package: Tube
Standard Package: 100
Memory Size: 64B
Interface: SPI
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.3V ~ 3.6V
Current - Timekeeping (Max): 1µA @ 1.8V ~ 3.6V
Voltage - Supply: 1.8V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP79512
"Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC RTC CLK/CALENDAR SPI 10MSOP Product overview: MCP79512-I/MS from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP79512-I/MS can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR SPI 10-MSOP
IC RTC CLK/CALENDAR SPI 10MSOP
IC RTC CLK/CALENDAR SPI 10-MSOP
RTC, SERIAL SPI, 3.6V, MSOP-10; Date Format:Day; Date; Month; Year; Clock Format:HH:MM:SS:hh; Clock IC Type:Calendar, Clock; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Clock IC Case Style:MSOP; No. of Pins:10Pins; IC InterfaceRoHS Compliant: Yes
Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1338396-MCP79512-I/MS | MCP79512-I/MS-ND | 690-MCP79512-I/MS | MCP79512-I/MS | MCP79512-I/MS | MCP79512-I/MS | 44AC2581 | MCP79512-I/MS |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Real Time Clocks | Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Rtc, Serial Spi, 3.6V, Msop-10; Date Format Microchip | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Calendar, Clock; Real Time Clock | Real Time Clock | |
| Package Type | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tube | Surface Mount; Surface Mount | Surface Mount; Surface Mount | MSOP | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Supply Voltage | 1.3 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts |