IC RTC CLK/CALENDAR I2C 8TSSOP Product overview: MCP79412T-I/ST from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP79412T-I/ST can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-TSSOP (0.173"", 4.40mm Width)"
REAL TIME CLOCK/CALENDAR, -40 TO 85DEG C; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Calendar, Clock; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
IC RTC CLK/CALENDAR I2C 8-TSSOP
Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-TSSOP (0.173", 4.40mm Width)
IC RTC CLK/CALENDAR I2C 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-MCP79412T-I/ST | MCP79412T-I/ST-ND | 85R1786 | MCP79412T-I/ST | MCP79412T-I/ST | MCP79412T-I/ST |
| Product Name | Clock and Timing IC | Real Time Clocks | Real Time Clock/calendar, -40 To 85Deg C; Date Format Microchip | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Package Type | Tape & Reel (TR) | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |