Microchip Technology, Inc. Battery-Backed I2C Real-Time Clock/Calendar with Pre-Programmed EUI-64™ MAC ID MCP79412

Description
The MCP79412 general purpose I2C™Compatible real-time clock/calendar (RTCC) is highly integrated with nonvolatile memory and advanced features normally found in higher priced devices. These features include a battery switchover circuit for backup power, a timestamp to log power failures and digital trimming for accuracy. Using a low-cost 32.768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. In addition, non-volatile memory is included along with a Unique ID in a locked section of EEPROM that is factory programmed with an EUI-48 MAC Address. Additional Features Timekeeping Battery-Backed Real-Time Clock/Calendar (RTCC) Hours, Minutes, Seconds, Day of Week, Day, Month, Year Leap year compensated to 2399 12/24 hour modes On-Chip Digital Trimming/Calibration 1 PPM Resolution ±129 PPM Range Dual Programmable Alarms Versatile Output Pin Clock output with selectable frequency Alarm output General Purpose output Power-Fail Time-Stamp Time logged on switchover to and from Battery Backup 2-Wire Serial Interface, I2C™Compatible I2C Clock Frequency up to 400 kHz User Memory 64 Bytes Battery-Backed SRAM 1Kb EEPROM Memory 64-bit Protected EEPROM Area Robust write unlock sequence Preprogrammed EUI-64™ MAC Address Low-Power Wide Voltage Range Operating Voltage 1.8V to 5.5V Backup Voltage 1.3V to 5.5V Low Typical Timekeeping Current Automatic Switchover to Battery Backup
Datasheet
Description
The MCP79412 general purpose I2C™Compatible real-time clock/calendar (RTCC) is highly integrated with nonvolatile memory and advanced features normally found in higher priced devices. These features include a battery switchover circuit for backup power, a timestamp to log power failures and digital trimming for accuracy. Using a low-cost 32.768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. In addition, non-volatile memory is included along with a Unique ID in a locked section of EEPROM that is factory programmed with an EUI-48 MAC Address. Additional Features Timekeeping Battery-Backed Real-Time Clock/Calendar (RTCC) Hours, Minutes, Seconds, Day of Week, Day, Month, Year Leap year compensated to 2399 12/24 hour modes On-Chip Digital Trimming/Calibration 1 PPM Resolution ±129 PPM Range Dual Programmable Alarms Versatile Output Pin Clock output with selectable frequency Alarm output General Purpose output Power-Fail Time-Stamp Time logged on switchover to and from Battery Backup 2-Wire Serial Interface, I2C™Compatible I2C Clock Frequency up to 400 kHz User Memory 64 Bytes Battery-Backed SRAM 1Kb EEPROM Memory 64-bit Protected EEPROM Area Robust write unlock sequence Preprogrammed EUI-64™ MAC Address Low-Power Wide Voltage Range Operating Voltage 1.8V to 5.5V Backup Voltage 1.3V to 5.5V Low Typical Timekeeping Current Automatic Switchover to Battery Backup
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery-Backed I2C Real-Time Clock/Calendar with Pre-Programmed EUI-64™ MAC ID - MCP79412 - Microchip Technology, Inc.
Chandler, AZ, United States
Battery-Backed I2C Real-Time Clock/Calendar with Pre-Programmed EUI-64™ MAC ID
MCP79412
Battery-Backed I2C Real-Time Clock/Calendar with Pre-Programmed EUI-64™ MAC ID MCP79412
The MCP79412 general purpose I2C™Compatible real-time clock/calendar (RTCC) is highly integrated with nonvolatile memory and advanced features normally found in higher priced devices. These features include a battery switchover circuit for backup power, a timestamp to log power failures and digital trimming for accuracy. Using a low-cost 32.768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. In addition, non-volatile memory is included along with a Unique ID in a locked section of EEPROM that is factory programmed with an EUI-48 MAC Address. Additional Features Timekeeping Battery-Backed Real-Time Clock/Calendar (RTCC) Hours, Minutes, Seconds, Day of Week, Day, Month, Year Leap year compensated to 2399 12/24 hour modes On-Chip Digital Trimming/Calibration 1 PPM Resolution ±129 PPM Range Dual Programmable Alarms Versatile Output Pin Clock output with selectable frequency Alarm output General Purpose output Power-Fail Time-Stamp Time logged on switchover to and from Battery Backup 2-Wire Serial Interface, I2C™Compatible I2C Clock Frequency up to 400 kHz User Memory 64 Bytes Battery-Backed SRAM 1Kb EEPROM Memory 64-bit Protected EEPROM Area Robust write unlock sequence Preprogrammed EUI-64™ MAC Address Low-Power Wide Voltage Range Operating Voltage 1.8V to 5.5V Backup Voltage 1.3V to 5.5V Low Typical Timekeeping Current Automatic Switchover to Battery Backup

The MCP79412 general purpose I2C™Compatible real-time clock/calendar (RTCC) is highly integrated with nonvolatile memory and advanced features normally found in higher priced devices. These features include a battery switchover circuit for backup power, a timestamp to log power failures and digital trimming for accuracy. Using a low-cost 32.768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. In addition, non-volatile memory is included along with a Unique ID in a locked section of EEPROM that is factory programmed with an EUI-48 MAC Address.

Additional Features

    Timekeeping
    • Battery-Backed Real-Time Clock/Calendar (RTCC)
      • Hours, Minutes, Seconds, Day of Week, Day, Month, Year
      • Leap year compensated to 2399
      • 12/24 hour modes
    • On-Chip Digital Trimming/Calibration
      • 1 PPM Resolution
      • ±129 PPM Range
    • Dual Programmable Alarms
    • Versatile Output Pin
      • Clock output with selectable frequency
      • Alarm output
      • General Purpose output
    • Power-Fail Time-Stamp
      • Time logged on switchover to and from Battery Backup
    • 2-Wire Serial Interface, I2C™Compatible
      • I2C Clock Frequency up to 400 kHz
    User Memory
    • 64 Bytes Battery-Backed SRAM
    • 1Kb EEPROM Memory
    • 64-bit Protected EEPROM Area
      • Robust write unlock sequence
      • Preprogrammed EUI-64™ MAC Address
    Low-Power
    • Wide Voltage Range
      • Operating Voltage 1.8V to 5.5V
      • Backup Voltage 1.3V to 5.5V
    • Low Typical Timekeeping Current
    • Automatic Switchover to Battery Backup
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number MCP79412
Product Name Battery-Backed I2C Real-Time Clock/Calendar with Pre-Programmed EUI-64™ MAC ID
Device Type Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AMT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-5BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Clock and Timing IC - 763-CY28400OXC-2 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface HCSL
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details