"Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 1321582-MCP7940NT-E/
Category: Integrated Circuits (ICs)>Clock/Timing>R
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, SRAM
Standard Package: 3,300
Mounting: Surface Mount
Memory Size: 64B
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.3V ~ 5.5V
Current - Timekeeping (Max): 1.2µA @ 3.3V
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP7940NT-E/SNDKR,MC
Base Product Number: MCP7940
RoHS Status: ROHS3 Compliant
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: MCP7940NT-E/SN from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP7940NT-E/SN can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 8-SOIC
IC RTC CLK/CALENDAR I2C 8SOIC
REAL TIME CLOCK/CALENDAR, -40 TO 125DEGC; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Calendar, Clock; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
IC RTC CLK/CALENDAR I2C 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MCP7940NT-E/SNCT-ND | 1321582-MCP7940NT-E/SN | 690-MCP7940NT-E/SN | MCP7940NT-E/SN | MCP7940NT-E/SN | MCP7940NT-E/SN | 89W8587 | MCP7940NT-E/SN |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Clock and Timing IC | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clock/calendar, -40 To 125Degc; Date Format Microchip | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | Calendar, Clock; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Tape & Reel (TR) | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount | SOIC | |
| Supply Voltage | 1.8 to 5.5 volts | 1.3 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |