Microchip Technology, Inc. PMIC - Battery Chargers MCP73871T-2CAI/ML

Description
IC BATT CHG LI-ION 1CELL 20QFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 20QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MCP73871T-2CAI/MLTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73871T-2CAI/MLTR-ND
PMIC - Battery Chargers MCP73871T-2CAI/MLTR-ND
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MCP73871T-2CAI/ML - 884317-MCP73871T-2CAI/ML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73871T-2CAI/ML
884317-MCP73871T-2CAI/ML
PMIC - PMIC - Battery Chargers - MCP73871T-2CAI/ML 884317-MCP73871T-2CAI/ML
Manufacturer: Microchip Technology Win Source Part Number: 884317-MCP73871T-2CA I/ML Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 20-QFN (4x4) Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP73871 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884317-MCP73871T-2CAI/ML
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 20-QFN (4x4)
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP73871
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73871T-2CAI/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73871T-2CAI/ML
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73871T-2CAI/ML
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Supplier's Site
PMIC - Battery Chargers - MCP73871T-2CAI/ML - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73871T-2CAI/ML
PMIC - Battery Chargers MCP73871T-2CAI/ML
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Supplier's Site Datasheet
Battery Chargers - MCP73871T-2CAI/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73871T-2CAI/ML
Battery Chargers MCP73871T-2CAI/ML
Charger IC Lithium Ion/Polymer 20-QFN (4x4)

Charger IC Lithium Ion/Polymer 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MCP73871T-2CAI/MLTR-ND 884317-MCP73871T-2CAI/ML MCP73871T-2CAI/ML MCP73871T-2CAI/ML MCP73871T-2CAI/ML
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MCP73871T-2CAI/ML Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Features Lead-Free
Package Type 20-VFQFN Exposed Pad 20-QFN (4x4) 20-VFQFN Exposed Pad
Pins 20
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24080 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable - BQ24080DRCRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
2 suppliers
Battery Management - 1897034 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tqfn
Pins 28
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details