Manufacturer: Microchip Technology
Win Source Part Number: 1221229-MCP73871-1AA
Packaging: Tube
Mounting Style: SMD
Interface: USB
Fault Protection: Over Temperature
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.1V
Categories: Integrated Circuits
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: MCP73871
Manufacturer Pack Quantity: 91
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 6V
IC BATT CHG LI-ION 1CELL 20QFN
IC BATT CHG LI-ION 1CELL 20QFN
Charger IC Lithium Ion/Polymer 20-QFN (4x4)
IC BATT CHG LI-ION 1CELL 20QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1221229-MCP73871-1AAI/ML | MCP73871-1AAI/ML-ND | MCP73871-1AAI/ML | MCP73871-1AAI/ML | MCP73871-1AAI/ML |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73871-1AAI/ML | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Cells | 1 | 1 | |||
| Charge Current | 1100 mA | 1100 mA | 1100 mA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |