IC BATT CONTRL LI-ION 2CEL 16QFN
Manufacturer: Microchip Technology
Win Source Part Number: 805056-MCP73864T-I/M
Packaging: Reel
Mounting Style: SMD
Part Status: Obsolete (End Of Life)
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.38A
Battery Pack Voltage: 8.4V
Supplier Device Package: 16-QFN-EP (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 12V
Part Number Series: MCP73864
IC BATT CONTRL LI-ION 2CEL 16QFN
Charger IC Lithium Ion/Polymer 16-QFN (4x4)
IC BATT CONTRL LI-ION 2CEL 16QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73864T-I/ML-ND | 805056-MCP73864T-I/ML | MCP73864T-I/ML | MCP73864T-I/ML | MCP73864T-I/ML |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MCP73864T-I/ML | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | |||
| Pins | 16 | ||||
| Cells | 2 | 2 |