The MCP73863-I/SL is a linear charge management controller designed for single-cell Lithium-Ion and Lithium-Polymer battery applications. It features integrated current sensing, reverse-blocking protection, and programmable charge current up to 1.2A. The device offers high-accuracy voltage regulation with options for 4.1V and 4.2V, suitable for various anode materials. It includes programmable safety charge timers, automatic end-of-charge control, and preconditioning for deeply depleted cells. The MCP73863-I/SL operates over a temperature range of -40°C to +85°C and is available in a 16-pin SOIC package. This product is ideal for space-constrained applications such as personal data assistants, cellular phones, and digital cameras, providing a complete charging solution with minimal external components.
IC BATT CNTRL LI-ION 1CEL 16SOIC
IC BATT CNTRL LI-ION 1CEL 16SOIC
IC BATT CNTRL LI-ION 1CEL 16SOIC
Charger IC Lithium Ion/Polymer 16-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73863-I/SL-ND | MCP73863-I/SL | MCP73863-I/SL | MCP73863-I/SL |
| Product Name | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Features | Lead-Free | |||
| Package Type | 16-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Pins | 16 | |||
| Cells | 1 |