Microchip Technology, Inc. PMIC - PMIC - Battery Chargers - MCP73863-I/ML MCP73863-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 044645-MCP73863-I/ML Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.38A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (4x4) Maximum Supply Voltage: 12V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044645-MCP73863-I/ML Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.38A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (4x4) Maximum Supply Voltage: 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MCP73863-I/ML - 044645-MCP73863-I/ML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73863-I/ML
044645-MCP73863-I/ML
PMIC - PMIC - Battery Chargers - MCP73863-I/ML 044645-MCP73863-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 044645-MCP73863-I/ML Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.38A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (4x4) Maximum Supply Voltage: 12V

Manufacturer: Microchip Technology
Win Source Part Number: 044645-MCP73863-I/ML
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.38A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN-EP (4x4)
Maximum Supply Voltage: 12V

Buy Now Datasheet
PMIC - Battery Chargers - MCP73863-I/ML-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73863-I/ML-ND
PMIC - Battery Chargers MCP73863-I/ML-ND
IC BATT CONTRL LI-ION 1CEL 16QFN

IC BATT CONTRL LI-ION 1CEL 16QFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73863-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73863-I/ML
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73863-I/ML
IC BATT CONTRL LI-ION 1CEL 16QFN

IC BATT CONTRL LI-ION 1CEL 16QFN

Supplier's Site
Battery Chargers - MCP73863-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73863-I/ML
Battery Chargers MCP73863-I/ML
Charger IC Lithium Ion/Polymer 16-QFN (4x4)

Charger IC Lithium Ion/Polymer 16-QFN (4x4)

Buy Now Datasheet
PMIC - Battery Chargers - MCP73863-I/ML - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73863-I/ML
PMIC - Battery Chargers MCP73863-I/ML
IC BATT CONTRL LI-ION 1CEL 16QFN

IC BATT CONTRL LI-ION 1CEL 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 044645-MCP73863-I/ML MCP73863-I/ML-ND MCP73863-I/ML MCP73863-I/ML MCP73863-I/ML
Product Name PMIC - PMIC - Battery Chargers - MCP73863-I/ML PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Package Type 16-QFN-EP (4x4) 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Cells 1 1
Supply Voltage 12 volts 12 volts 4.2 volts
Charge Current 1380 mA 1380 mA 1380 mA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ADP3810AR-12.6 - Lingto Electronic Limited
Specs
Cell Type Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection
Supply Voltage 12.6 volts
View Details
Battery Management - 1915253 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type QFP; Tqfp
Pins 80
View Details
BQ24160 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24160RGER - Texas Instruments
Specs
Charger Type Switching
Features Lead-Free
Package Type DSBGA,VQFN
View Details
6 suppliers