Microchip Technology, Inc. PMIC - PMIC - Battery Chargers - MCP73862T-I/MLG MCP73862T-I/MLG

Description
Manufacturer: Microchip Technology Win Source Part Number: 788345-MCP73862T-I/M LG Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VQFN Exposed Pad Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.38A Battery Pack Voltage: 8.4V Family Name: MCP73862 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (4x4) Voltage Supply MAX: 12V Alternative Parts (Cross-Reference): BQ2057TSTRG4; bq2057TDGK; bq2057WDGK; BQ2057TSNTR; Introduction Date: July 09, 2004 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788345-MCP73862T-I/M LG Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VQFN Exposed Pad Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.38A Battery Pack Voltage: 8.4V Family Name: MCP73862 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (4x4) Voltage Supply MAX: 12V Alternative Parts (Cross-Reference): BQ2057TSTRG4; bq2057TDGK; bq2057WDGK; BQ2057TSNTR; Introduction Date: July 09, 2004 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MCP73862T-I/MLG - 788345-MCP73862T-I/MLG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73862T-I/MLG
788345-MCP73862T-I/MLG
PMIC - PMIC - Battery Chargers - MCP73862T-I/MLG 788345-MCP73862T-I/MLG
Manufacturer: Microchip Technology Win Source Part Number: 788345-MCP73862T-I/M LG Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VQFN Exposed Pad Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.38A Battery Pack Voltage: 8.4V Family Name: MCP73862 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (4x4) Voltage Supply MAX: 12V Alternative Parts (Cross-Reference): BQ2057TSTRG4; bq2057TDGK; bq2057WDGK; BQ2057TSNTR; Introduction Date: July 09, 2004 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788345-MCP73862T-I/MLG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-VQFN Exposed Pad
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.38A
Battery Pack Voltage: 8.4V
Family Name: MCP73862
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN-EP (4x4)
Voltage Supply MAX: 12V
Alternative Parts (Cross-Reference): BQ2057TSTRG4; bq2057TDGK; bq2057WDGK; BQ2057TSNTR;
Introduction Date: July 09, 2004
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - MCP73862T-I/MLGTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73862T-I/MLGTR-ND
PMIC - Battery Chargers MCP73862T-I/MLGTR-ND
IC BATT CONTRL LI-ION 2CEL 16QFN

IC BATT CONTRL LI-ION 2CEL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - MCP73862T-I/MLGCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73862T-I/MLGCT-ND
PMIC - Battery Chargers MCP73862T-I/MLGCT-ND
IC BATT CONTRL LI-ION 2CEL 16QFN

IC BATT CONTRL LI-ION 2CEL 16QFN

Buy Now Datasheet
Battery Chargers - MCP73862T-I/MLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73862T-I/MLG
Battery Chargers MCP73862T-I/MLG
Charger IC Lithium Ion/Polymer 16-QFN (4x4)

Charger IC Lithium Ion/Polymer 16-QFN (4x4)

Buy Now Datasheet
PMIC - Battery Chargers - MCP73862T-I/MLG - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73862T-I/MLG
PMIC - Battery Chargers MCP73862T-I/MLG
IC BATT CONTRL LI-ION 2CEL 16QFN

IC BATT CONTRL LI-ION 2CEL 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 788345-MCP73862T-I/MLG MCP73862T-I/MLGTR-ND MCP73862T-I/MLG MCP73862T-I/MLG
Product Name PMIC - PMIC - Battery Chargers - MCP73862T-I/MLG PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers
Cells 2 2
Charge Current 1380 mA 1380 mA 1380 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

BQ2002G NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002GPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
Battery Management - 1900536 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tqfn
Pins 28
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details