Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Battery Chargers MCP73853T-I/ML

Description
Win Source Part Number: 966157-MCP73853T-I/M L Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Voltage - Supply (Max): 5.5V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 475mA Battery Pack Voltage: 4.2V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MCP73853-I/ML; MCP73871-2CCI/ML; MCP73871T-2CCI/ML; MP2615GQ-Z; MP2615GQ-P; ISL6292-2CR4Z-TMCP73 853T-IML; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP73853T-I/ML-ND,MC P73853TIML,MCP73853T -I/MLCT,MCP73853T-I/ MLCT-NDR,MCP73853T-I /MLTR,MCP73853T-I/ML TR-NDR,MCP73853T-I/M LDKR Base Product Number: MCP73853
Request a Quote Datasheet
Description
Win Source Part Number: 966157-MCP73853T-I/M L Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Voltage - Supply (Max): 5.5V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 475mA Battery Pack Voltage: 4.2V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MCP73853-I/ML; MCP73871-2CCI/ML; MCP73871T-2CCI/ML; MP2615GQ-Z; MP2615GQ-P; ISL6292-2CR4Z-TMCP73 853T-IML; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP73853T-I/ML-ND,MC P73853TIML,MCP73853T -I/MLCT,MCP73853T-I/ MLCT-NDR,MCP73853T-I /MLTR,MCP73853T-I/ML TR-NDR,MCP73853T-I/M LDKR Base Product Number: MCP73853
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 966157-MCP73853T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
966157-MCP73853T-I/ML
Integrated Circuits (ICs) - PMIC - Battery Chargers 966157-MCP73853T-I/ML
Win Source Part Number: 966157-MCP73853T-I/M L Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Voltage - Supply (Max): 5.5V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 475mA Battery Pack Voltage: 4.2V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MCP73853-I/ML; MCP73871-2CCI/ML; MCP73871T-2CCI/ML; MP2615GQ-Z; MP2615GQ-P; ISL6292-2CR4Z-TMCP73 853T-IML; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP73853T-I/ML-ND,MC P73853TIML,MCP73853T -I/MLCT,MCP73853T-I/ MLCT-NDR,MCP73853T-I /MLTR,MCP73853T-I/ML TR-NDR,MCP73853T-I/M LDKR Base Product Number: MCP73853

Win Source Part Number: 966157-MCP73853T-I/ML
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Voltage - Supply (Max): 5.5V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 475mA
Battery Pack Voltage: 4.2V
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MCP73853-I/ML; MCP73871-2CCI/ML; MCP73871T-2CCI/ML; MP2615GQ-Z; MP2615GQ-P; ISL6292-2CR4Z-TMCP73853T-IML;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP73853T-I/ML-ND,MCP73853TIML,MCP73853T-I/MLCT,MCP73853T-I/MLCT-NDR,MCP73853T-I/MLTR,MCP73853T-I/MLTR-NDR,MCP73853T-I/MLDKR
Base Product Number: MCP73853

Buy Now Datasheet
PMIC - Battery Chargers - MCP73853T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73853T-I/MLDKR-ND
PMIC - Battery Chargers MCP73853T-I/MLDKR-ND
IC BATT CONTRL LI-ION 1CEL 16QFN

IC BATT CONTRL LI-ION 1CEL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - MCP73853T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73853T-I/MLTR-ND
PMIC - Battery Chargers MCP73853T-I/MLTR-ND
IC BATT CONTRL LI-ION 1CEL 16QFN

IC BATT CONTRL LI-ION 1CEL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - MCP73853T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73853T-I/MLCT-ND
PMIC - Battery Chargers MCP73853T-I/MLCT-ND
IC BATT CONTRL LI-ION 1CEL 16QFN

IC BATT CONTRL LI-ION 1CEL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - MCP73853T-I/ML - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73853T-I/ML
PMIC - Battery Chargers MCP73853T-I/ML
IC BATT CONTRL LI-ION 1CEL 16QFN

IC BATT CONTRL LI-ION 1CEL 16QFN

Supplier's Site Datasheet
Battery Chargers - MCP73853T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73853T-I/ML
Battery Chargers MCP73853T-I/ML
Charger IC Lithium Ion/Polymer 16-QFN (4x4)

Charger IC Lithium Ion/Polymer 16-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73853T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73853T-I/ML
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73853T-I/ML
IC BATT CONTRL LI-ION 1CEL 16QFN

IC BATT CONTRL LI-ION 1CEL 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 966157-MCP73853T-I/ML MCP73853T-I/MLDKR-ND MCP73853T-I/ML MCP73853T-I/ML MCP73853T-I/ML
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Cells 1 1
Charge Current 475 mA 475 mA 475 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1904466 - RS Components, Ltd.
Specs
Cell Type Li-Ion; NiMH; Lithium-ion, nimh
Package Type μmax
Pins 8
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ24005 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Two LED - BQ24005PWP - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers