Manufacturer: Microchip Technology
Win Source Part Number: 091627-MCP73844-840I
Packaging: Tube/Rail
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 2
Programmable Features: Timer
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Maximum Supply Voltage: 12V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Charge Management Controller with Timer
IC BATT CNTL LI-ION 1-2CEL 8MSOP
BATT CHARGER, LI-ION, 8.4V, 8MSOP; Battery Type:Li-Ion, Li-Pol; Input Voltage:9.4V; Battery Charge Voltage:8.4V; Charge Current Max:1A; Battery IC Case Style:MSOP; No. of Pins:8Pins; No. of Series Cells:2; Operating Temperature RoHS Compliant: Yes
IC BATT CNTL LI-ION 1-2CEL 8MSOP
IC BATT CNTL LI-ION 1-2CEL 8MSOP
Charger IC Lithium Ion/Polymer 8-MSOP
| Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 091627-MCP73844-840I/MS | 649367 | MCP73844-840I/MS-ND | 78T4332 | MCP73844-840I/MS | MCP73844-840I/MS | MCP73844-840I/MS |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73844-840I/MS | Battery Management | PMIC - Battery Chargers | Batt Charger, Li-Ion, 8.4V, 8Msop; Battery Type Microchip | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Package Type | SOP; 8-MSOP | MSOP; MSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | MSOP | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Cells | 1 to 2 | 1 to 2 | 2 | ||||
| Supply Voltage | 12 volts | 12 volts | 9.4 volts | 8.4 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |