Microchip Technology, Inc. PMIC - Battery Chargers MCP73842T-840I/UN

Description
IC BAT CNTRL LI-ION 1-2CL 10MSOP
Request a Quote Datasheet
Description
IC BAT CNTRL LI-ION 1-2CL 10MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MCP73842T-840I/UNCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73842T-840I/UNCT-ND
PMIC - Battery Chargers MCP73842T-840I/UNCT-ND
IC BAT CNTRL LI-ION 1-2CL 10MSOP

IC BAT CNTRL LI-ION 1-2CL 10MSOP

Buy Now Datasheet
PMIC - Battery Chargers - MCP73842T-840I/UNDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73842T-840I/UNDKR-ND
PMIC - Battery Chargers MCP73842T-840I/UNDKR-ND
IC BAT CNTRL LI-ION 1-2CL 10MSOP

IC BAT CNTRL LI-ION 1-2CL 10MSOP

Buy Now Datasheet
PMIC - Battery Chargers - MCP73842T-840I/UNTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73842T-840I/UNTR-ND
PMIC - Battery Chargers MCP73842T-840I/UNTR-ND
IC BAT CNTRL LI-ION 1-2CL 10MSOP

IC BAT CNTRL LI-ION 1-2CL 10MSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MCP73842T-840I/UN - 226104-MCP73842T-840I/UN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73842T-840I/UN
226104-MCP73842T-840I/UN
PMIC - PMIC - Battery Chargers - MCP73842T-840I/UN 226104-MCP73842T-840I/UN
Manufacturer: Microchip Technology Win Source Part Number: 226104-MCP73842T-840 I/UN Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 2 Programmable Features: Timer Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Maximum Supply Voltage: 12V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 226104-MCP73842T-840I/UN
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 2
Programmable Features: Timer
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Maximum Supply Voltage: 12V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - MCP73842T-840I/UN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73842T-840I/UN
Battery Chargers MCP73842T-840I/UN
Charger IC Lithium Ion/Polymer 10-MSOP

Charger IC Lithium Ion/Polymer 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73842T-840I/UN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73842T-840I/UN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73842T-840I/UN
IC BAT CNTRL LI-ION 1-2CL 10MSOP

IC BAT CNTRL LI-ION 1-2CL 10MSOP

Supplier's Site
PMIC - Battery Chargers - MCP73842T-840I/UN - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73842T-840I/UN
PMIC - Battery Chargers MCP73842T-840I/UN
IC BAT CNTRL LI-ION 1-2CL 10MSOP

IC BAT CNTRL LI-ION 1-2CL 10MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MCP73842T-840I/UNCT-ND 226104-MCP73842T-840I/UN MCP73842T-840I/UN MCP73842T-840I/UN MCP73842T-840I/UN
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MCP73842T-840I/UN Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Features Lead-Free
Package Type 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) SOP; 10-MSOP SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Pins 10
Cells 1 to 2 1 to 2
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1901656 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type DIP; Pdip
Pins 16
View Details
BQ24157 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. - BQ24157YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
PMIC - Battery Chargers - BQ2004HPN - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
View Details
Wireless Charging ICs - WLC1115-68LQXQ - Infineon Technologies AG
Specs
Package Type PG-VQFN-68
Supply Voltage 24 volts
View Details