The MCP73842T-820I/UN is a dual-cell lithium-ion/lithium-
IC BAT CNTRL LI-ION 1-2CL 10MSOP
IC BAT CNTRL LI-ION 1-2CL 10MSOP
IC BAT CNTRL LI-ION 1-2CL 10MSOP
Charger IC Lithium Ion/Polymer 10-MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73842T-820I/UN-ND | MCP73842T-820I/UN | MCP73842T-820I/UN | MCP73842T-820I/UN |
| Product Name | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Lead-Free | |||
| Package Type | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Pins | 10 | |||
| Cells | 1 to 2 |