Manufacturer: Microchip Technology
Win Source Part Number: 1221222-MCP73842-840
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 ~ 2
Programmable Features: Timer
Battery Pack Voltage: 8.4V
Family Name: MCP73842-840
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 10-MSOP
Voltage Supply MAX: 12V
Alternative Parts (Cross-Reference): BQ24104RHLR; BQ24104RHLT; BQ24104RHL;
Introduction Date: August 25, 2003
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC BAT CNTRL LI-ION 1-2CL 10MSOP
IC BAT CNTRL LI-ION 1-2CL 10MSOP
IC BAT CNTRL LI-ION 1-2CL 10MSOP
BATT CHARGER, LI-ION, 8.4V, 10MSOP; Battery Type:Li-Ion, Li-Pol; Input Voltage:9.4V; Battery Charge Voltage:8.4V; Charge Current Max:1A; Battery IC Case Style:MSOP; No. of Pins:10Pins; No. of Series Cells:2; Operating Temperature RoHS Compliant: Yes
IC, BATT CHARGER, LI-ION, 10MA, MSOP-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:9.4V; Battery Charge Voltage:8.4V; Charge Current Max:1A; Battery IC Case Style:MSOP; No. of Pins:10Pins; No. of Series Cells:2; Product Range:- RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 10-MSOP
| Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1221222-MCP73842-840I/UN | MCP73842-840I/UN-ND | 649372 | MCP73842-840I/UN | MCP73842-840I/UN | 76T1349 | MCP73842-840I/UN |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73842-840I/UN | PMIC - Battery Chargers | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Batt Charger, Li-Ion, 8.4V, 10Msop; Battery Type Microchip | Battery Chargers |
| Cells | 1 to 2 | 1 to 2 | 2 | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features | Lead-Free | ||||||
| Package Type | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | MSOP; MSOP | MSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |