Manufacturer: Microchip Technology
Win Source Part Number: 884312-MCP73841-420I
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 10-MSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP73841
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP73841420IUN, MCP73841-420I/UN-NDR
IC BATT CNTRL LI-ION 1CEL 10MSOP
IC BATT CNTRL LI-ION 1CEL 10MSOP
BATT CHARGER, 4.2V, -40 TO 85DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:12V; Battery Charge Voltage:4.2V; Charge Current:-; IC Case / Package:MSOP; No. of Pins:10Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 10-MSOP
IC BATT CNTRL LI-ION 1CEL 10MSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 884312-MCP73841-420I/UN | MCP73841-420I/UN-ND | MCP73841-420I/UN | 68H9432 | MCP73841-420I/UN | MCP73841-420I/UN |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73841-420I/UN | PMIC - Battery Chargers | PMIC - Battery Chargers | Batt Charger, 4.2V, -40 To 85Deg C; Battery Type Microchip | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | ||
| Package Type | SOP; 10-MSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | Lead-Free |