Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Battery Chargers MCP73841-410I/UN

Description
Win Source Part Number: 1033150-MCP73841-410 I/UN Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Fault Protection: Over Temperature Voltage - Supply (Max): 12V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Programmable Features: Timer Battery Pack Voltage: 4.1V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LTC4371IMS#PBF; MCP73843-410I/MS; MCP73843-420I/MS; BQ24091DGQT; BQ2057DGKR; MCP73827-4.1VUA; BQ24090DGQTMCP73841- 410IUN; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP73841-410I/UN-NDR Base Product Number: MCP73841
Request a Quote Datasheet
Description
Win Source Part Number: 1033150-MCP73841-410 I/UN Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Fault Protection: Over Temperature Voltage - Supply (Max): 12V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Programmable Features: Timer Battery Pack Voltage: 4.1V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LTC4371IMS#PBF; MCP73843-410I/MS; MCP73843-420I/MS; BQ24091DGQT; BQ2057DGKR; MCP73827-4.1VUA; BQ24090DGQTMCP73841- 410IUN; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP73841-410I/UN-NDR Base Product Number: MCP73841
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1033150-MCP73841-410I/UN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
1033150-MCP73841-410I/UN
Integrated Circuits (ICs) - PMIC - Battery Chargers 1033150-MCP73841-410I/UN
Win Source Part Number: 1033150-MCP73841-410 I/UN Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Fault Protection: Over Temperature Voltage - Supply (Max): 12V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Programmable Features: Timer Battery Pack Voltage: 4.1V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LTC4371IMS#PBF; MCP73843-410I/MS; MCP73843-420I/MS; BQ24091DGQT; BQ2057DGKR; MCP73827-4.1VUA; BQ24090DGQTMCP73841- 410IUN; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP73841-410I/UN-NDR Base Product Number: MCP73841

Win Source Part Number: 1033150-MCP73841-410I/UN
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Fault Protection: Over Temperature
Voltage - Supply (Max): 12V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Programmable Features: Timer
Battery Pack Voltage: 4.1V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LTC4371IMS#PBF; MCP73843-410I/MS; MCP73843-420I/MS; BQ24091DGQT; BQ2057DGKR; MCP73827-4.1VUA; BQ24090DGQTMCP73841-410IUN;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP73841-410I/UN-NDR
Base Product Number: MCP73841

Buy Now Datasheet
PMIC - Battery Chargers - MCP73841-410I/UN-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73841-410I/UN-ND
PMIC - Battery Chargers MCP73841-410I/UN-ND
IC BATT CNTRL LI-ION 1CEL 10MSOP

IC BATT CNTRL LI-ION 1CEL 10MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73841-410I/UN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73841-410I/UN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73841-410I/UN
IC BATT CNTRL LI-ION 1CEL 10MSOP

IC BATT CNTRL LI-ION 1CEL 10MSOP

Supplier's Site
PMIC - Battery Chargers - MCP73841-410I/UN - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73841-410I/UN
PMIC - Battery Chargers MCP73841-410I/UN
IC BATT CNTRL LI-ION 1CEL 10MSOP

IC BATT CNTRL LI-ION 1CEL 10MSOP

Supplier's Site Datasheet
Battery Chargers - MCP73841-410I/UN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73841-410I/UN
Battery Chargers MCP73841-410I/UN
Charger IC Lithium Ion/Polymer 10-MSOP

Charger IC Lithium Ion/Polymer 10-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1033150-MCP73841-410I/UN MCP73841-410I/UN-ND MCP73841-410I/UN MCP73841-410I/UN MCP73841-410I/UN
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Cells 1 1
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products