Win Source Part Number: 1078230-MCP7383XRD-P
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Box
Standard Package: 1
Function: Battery Charger
Supplied Contents: Board(s)
Primary Attributes: Li-Ion / Li-Pol (1 Cell)
Embedded: No
Utilized IC / Part: MCP73832, MCP73833
Secondary Attributes: Safety Timer, Cell Temperature Monitoring, Status LEDs
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP7383XRDPPM
Base Product Number: MCP7383
MCP73832, MCP73833 Battery Charger Power Management Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
REFERENCE DESIGN PWR-PTH MCP7383
| Win Source Electronics | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1078230-MCP7383XRD-PPM | MCP7383XRD-PPM-ND | MCP7383XRD-PPM | MCP7383XRD-PPM |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Linear ICs - Evaluation Board | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |