Microchip Technology, Inc. PMIC - Battery Chargers MCP73838-FCI/UN

Description
IC BATT CHG LI-ION 1CELL 10MSOP
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 10MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MCP73838-FCI/UN-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73838-FCI/UN-ND
PMIC - Battery Chargers MCP73838-FCI/UN-ND
IC BATT CHG LI-ION 1CELL 10MSOP

IC BATT CHG LI-ION 1CELL 10MSOP

Buy Now Datasheet
Battery Chargers - MCP73838-FCI/UN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73838-FCI/UN
Battery Chargers MCP73838-FCI/UN
Charger IC Lithium Ion/Polymer 10-MSOP

Charger IC Lithium Ion/Polymer 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73838-FCI/UN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73838-FCI/UN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73838-FCI/UN
IC BATT CHG LI-ION 1CELL 10MSOP

IC BATT CHG LI-ION 1CELL 10MSOP

Supplier's Site
Battery Charger, Li-Ion/li-Polymer, 1A, Msop10; Battery Type Microchip - 77M3076 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, Li-Ion/li-Polymer, 1A, Msop10; Battery Type Microchip
77M3076
Battery Charger, Li-Ion/li-Polymer, 1A, Msop10; Battery Type Microchip 77M3076
BATTERY CHARGER, LI-ION/LI-POLYMER, 1A, MSOP10; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current:500mA; IC Case / Package:MSOP; No. of Pins:10Pins; No. of Cells:1Cells; Product Range:- RoHS Compliant: Yes

BATTERY CHARGER, LI-ION/LI-POLYMER, 1A, MSOP10; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current:500mA; IC Case / Package:MSOP; No. of Pins:10Pins; No. of Cells:1Cells; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Battery Chargers - MCP73838-FCI/UN - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73838-FCI/UN
PMIC - Battery Chargers MCP73838-FCI/UN
IC BATT CHG LI-ION 1CELL 10MSOP

IC BATT CHG LI-ION 1CELL 10MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MCP73838-FCI/UN-ND MCP73838-FCI/UN MCP73838-FCI/UN 77M3076 MCP73838-FCI/UN
Product Name PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Charger, Li-Ion/li-Polymer, 1A, Msop10; Battery Type Microchip PMIC - Battery Chargers
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Pins 10 10
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Chargers - BQ24162RGET - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details