Microchip Technology, Inc. Advanced Stand-Alone Linear Li-Ion/Li-Polymer Charge Management Controller MCP73837

Description
The MCP73837 is a highly integrated full-featured linear Li-ion battery charger with both USB and AC-adapter inputs. Automatic Power Source Selection simplifies the design of battery chargers for applications that are powered from either a USB port or an AC adapter. For USB-powered systems, the MCP73837 specifically adheres to the current limits governed by the USB application. Also includes safety features such as cell temperature monitoring, on-chip thermal regulation and safety timers. Available in 10-pin 3mm x 3mm DFN package or 10-pin MSOP package. Additional Features USB or AC-adapter dual input full-featured Li-ion charger Automatic Power Source Selection Programmable charge current up to 1 A from AC-adapter Integrated USB control with selectable 100mA and 500mA charge rates Automatic charge control with selectable current threshold and safety timer Power good status output
Datasheet
Description
The MCP73837 is a highly integrated full-featured linear Li-ion battery charger with both USB and AC-adapter inputs. Automatic Power Source Selection simplifies the design of battery chargers for applications that are powered from either a USB port or an AC adapter. For USB-powered systems, the MCP73837 specifically adheres to the current limits governed by the USB application. Also includes safety features such as cell temperature monitoring, on-chip thermal regulation and safety timers. Available in 10-pin 3mm x 3mm DFN package or 10-pin MSOP package. Additional Features USB or AC-adapter dual input full-featured Li-ion charger Automatic Power Source Selection Programmable charge current up to 1 A from AC-adapter Integrated USB control with selectable 100mA and 500mA charge rates Automatic charge control with selectable current threshold and safety timer Power good status output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced Stand-Alone Linear Li-Ion/Li-Polymer Charge Management Controller - MCP73837 - Microchip Technology, Inc.
Chandler, AZ, United States
Advanced Stand-Alone Linear Li-Ion/Li-Polymer Charge Management Controller
MCP73837
Advanced Stand-Alone Linear Li-Ion/Li-Polymer Charge Management Controller MCP73837
The MCP73837 is a highly integrated full-featured linear Li-ion battery charger with both USB and AC-adapter inputs. Automatic Power Source Selection simplifies the design of battery chargers for applications that are powered from either a USB port or an AC adapter. For USB-powered systems, the MCP73837 specifically adheres to the current limits governed by the USB application. Also includes safety features such as cell temperature monitoring, on-chip thermal regulation and safety timers. Available in 10-pin 3mm x 3mm DFN package or 10-pin MSOP package. Additional Features USB or AC-adapter dual input full-featured Li-ion charger Automatic Power Source Selection Programmable charge current up to 1 A from AC-adapter Integrated USB control with selectable 100mA and 500mA charge rates Automatic charge control with selectable current threshold and safety timer Power good status output

The MCP73837 is a highly integrated full-featured linear Li-ion battery charger with both USB and AC-adapter inputs. Automatic Power Source Selection simplifies the design of battery chargers for applications that are powered from either a USB port or an AC adapter. For USB-powered systems, the MCP73837 specifically adheres to the current limits governed by the USB application. Also includes safety features such as cell temperature monitoring, on-chip thermal regulation and safety timers. Available in 10-pin 3mm x 3mm DFN package or 10-pin MSOP package.

Additional Features

    • USB or AC-adapter dual input full-featured Li-ion charger
    • Automatic Power Source Selection
    • Programmable charge current up to 1 A from AC-adapter
    • Integrated USB control with selectable 100mA and 500mA charge rates
    • Automatic charge control with selectable current threshold and safety timer
    • Power good status output
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MCP73837
Product Name Advanced Stand-Alone Linear Li-Ion/Li-Polymer Charge Management Controller
Package Type Other; ['MSOP', 'DFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Motor Drivers, Controllers - A5940GLKTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
 - CA3085B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; TO-9
View Details
6 suppliers
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details