IC BATT CHG LI-ION 1CELL 10DFN
BATTERY CHARGER, 1A, DFN-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.5V; Charge Current:1A; IC Case / Package:DFN; No. of Pins:10Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
IC BATT CHG LI-ION 1CELL 10DFN
IC BATT CHG LI-ION 1CELL 10DFN
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73837-FJI/MF-ND | 77M3069 | MCP73837-FJI/MF | MCP73837-FJI/MF | MCP73837-FJI/MF |
| Product Name | PMIC - Battery Chargers | Battery Charger, 1A, Dfn-10; Battery Type Microchip | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |||
| Pins | 10 | 10 | |||
| Cells | 1 |