Manufacturer: Microchip Technology
Win Source Part Number: 1075399-MCP73837-FCI
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
IC BATT CHG LI-ION 1CELL 10MSOP
IC BATT CHG LI-ION 1CELL 10MSOP
BATTERY CHARGER, 1A, MSOP-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:MSOP; No. of Pins:10Pins; No. of Series Cells:1; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC, BATT CHARGE MGMT CONRTROLER, MSOP-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:MSOP; No. of Pins:10Pins; No. of Series Cells:1; Operating TemperatureRoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 10-MSOP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1460131 | 6696149P | 1075399-MCP73837-FCI/UN | MCP73837-FCI/UN-ND | MCP73837-FCI/UN | 77M3068 | 27AC8471 | MCP73837-FCI/UN |
| Product Name | Battery Management | Battery Management | PMIC - PMIC - Battery Chargers - MCP73837-FCI/UN | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Charger, 1A, Msop-10; Battery Type Microchip | Ic, Batt Charge Mgmt Conrtroler, Msop-10; Battery Type Microchip | Battery Chargers |
| Cell Type | Li-Ion; Lithium-ion, lithium-polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Li-Ion, Li-Pol | ||||
| Package Type | MSOP; Msop | MSOP; MSOP | SOP; 10-MSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | MSOP | MSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Pins | 10 | 10 | 10 | 10 | 10 | |||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |