Microchip Technology, Inc. PMIC - Battery Chargers MCP73837-FCI/MF

Description
IC BATT CHG LI-ION 1CELL 10DFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 10DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MCP73837-FCI/MF-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73837-FCI/MF-ND
PMIC - Battery Chargers MCP73837-FCI/MF-ND
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MCP73837-FCI/MF - 131368-MCP73837-FCI/MF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73837-FCI/MF
131368-MCP73837-FCI/MF
PMIC - PMIC - Battery Chargers - MCP73837-FCI/MF 131368-MCP73837-FCI/MF
Manufacturer: Microchip Technology Win Source Part Number: 131368-MCP73837-FCI/ MF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 6V

Manufacturer: Microchip Technology
Win Source Part Number: 131368-MCP73837-FCI/MF
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 6V

Buy Now Datasheet
Battery Chargers - MCP73837-FCI/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73837-FCI/MF
Battery Chargers MCP73837-FCI/MF
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73837-FCI/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73837-FCI/MF
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73837-FCI/MF
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site
PMIC - Battery Chargers - MCP73837-FCI/MF - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73837-FCI/MF
PMIC - Battery Chargers MCP73837-FCI/MF
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site Datasheet
Ic, Battery Charger, 1A, Dfn-10; Battery Type Microchip - 40M0755 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Battery Charger, 1A, Dfn-10; Battery Type Microchip
40M0755
Ic, Battery Charger, 1A, Dfn-10; Battery Type Microchip 40M0755
IC, BATTERY CHARGER, 1A, DFN-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:DFN; No. of Pins:10Pins; No. of Series Cells:1; Operating Temperature Min:-40°CRoHS Compliant: Yes

IC, BATTERY CHARGER, 1A, DFN-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:DFN; No. of Pins:10Pins; No. of Series Cells:1; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MCP73837-FCI/MF-ND 131368-MCP73837-FCI/MF MCP73837-FCI/MF MCP73837-FCI/MF MCP73837-FCI/MF 40M0755
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MCP73837-FCI/MF Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Ic, Battery Charger, 1A, Dfn-10; Battery Type Microchip
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type 10-VFDFN Exposed Pad 10-DFN (3x3) 10-VFDFN Exposed Pad DFN
Pins 10 10
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900151 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SOIC; Soic
Pins 8
View Details
BQ24085 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation - BQ24085DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ2054PNE4 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Features Over Voltage Protection; Over Current Protection
Charge Current 2000 mA
View Details